AGI 5342, Laptop, Indoor, 100-240 V, TOSHIBA SATELLITE S 2410, Black, 128 mm
AGI 5342. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 128 mm, Depth: 54 mm, Height: 28 mm