AGI 5339, Laptop, Indoor, 100-240 V, ASUS PRO31SG, Black, 109 mm
AGI 5339. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 109 mm, Depth: 45 mm, Height: 31 mm