AGI 5326, Laptop, Indoor, 100-240 V, SONY VAIO VGN-AR61E, Black, 165 mm
AGI 5326. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 165 mm, Depth: 65 mm, Height: 37 mm