AGI 52563 mobile device charger GPS Black AC, Cigar lighter Auto, Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8557
Info modified on:
19 Mar 2019, 09:30:17
Short summary description AGI 52563 mobile device charger GPS Black AC, Cigar lighter Auto, Indoor:

AGI 52563, Auto, Indoor, AC, Cigar lighter, Black

Long summary description AGI 52563 mobile device charger GPS Black AC, Cigar lighter Auto, Indoor:

AGI 52563. Charger type: Auto, Indoor, Power source type: AC, Cigar lighter, Charger compatibility: GPS. Input voltage: 12 V. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.