AGI 5241, Laptop, Indoor, 100-240 V, GERICOM HUMMER 2560 XL, Black, 105 mm
AGI 5241. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 105 mm, Depth: 44 mm, Height: 27 mm