AGI 5206, Laptop, Indoor, 100-240 V, FUJITSU-SIEMENS AMILO A1600, Black, 130 mm
AGI 5206. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 130 mm, Depth: 56 mm, Height: 31 mm