AGI 5198, Auto, Cigar lighter, 12 V, 1.5 A, Black
AGI 5198. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Tablet. Input voltage: 12 V, Maximum output voltage: 12 V, AC adapter output current: 1.5 A. Product colour: Black