AGI 5184, Laptop, Indoor, 100-240 V, BASIS, Black, 115 mm
AGI 5184. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 115 mm, Depth: 44 mm, Height: 21 mm