AGI 51682 mobile device charger Netbook, Laptop Black Cigar lighter Auto

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1685
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AGI 51682 mobile device charger Netbook, Laptop Black Cigar lighter Auto:

AGI 51682, Auto, Cigar lighter, Black

Long summary description AGI 51682 mobile device charger Netbook, Laptop Black Cigar lighter Auto:

AGI 51682. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Netbook, Laptop. Input voltage: 12 V. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.