AGI 5118, Battery, Black, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V, 65 mm
AGI 5118. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 65 mm, Height: 6 mm, Depth: 42 mm. Compatible products: BH5X