AGI 5063, Laptop, Indoor, 100-240 V, HP COMPAQ PRESARIO CQ61-426EG, Black, 123 mm
AGI 5063. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 123 mm, Depth: 47 mm, Height: 27 mm