AGI 50329, Auto, Cigar lighter, 5 V, Black
AGI 50329. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: GPS. Input voltage: 12 V, Maximum output voltage: 5 V. Product colour: Black