AGI 50291 mobile device charger GPS Black Cigar lighter Auto

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3060
Info modified on:
03 Jul 2018, 02:14:30
Short summary description AGI 50291 mobile device charger GPS Black Cigar lighter Auto:

AGI 50291, Auto, Cigar lighter, Black

Long summary description AGI 50291 mobile device charger GPS Black Cigar lighter Auto:

AGI 50291. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: GPS. Input voltage: 12 - 24 V. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.