AGI 4994, Battery, Black, Lithium-Ion (Li-Ion), 1000 mAh, 3.7 V, 57 mm
AGI 4994. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 57 mm, Height: 5 mm, Depth: 42 mm. Compatible products: GALAXY FAME