AGI 4897, Laptop, Indoor, 100-240 V, SONY VAIO SVT1311M1E, Black, 130 mm
AGI 4897. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 130 mm, Depth: 55 mm, Height: 29 mm