AGI 4818, Laptop, Indoor, 100-240 V, LENOVO IDEAPAD Z575, Black, 129 mm
AGI 4818. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 129 mm, Depth: 55 mm, Height: 29 mm