AGI 4814, Laptop, Indoor, 100-240 V, HP Pavilion TX1000, Black, 108 mm
AGI 4814. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 108 mm, Depth: 45 mm, Height: 29 mm