AGI 4768, Battery, Black, Lithium-Ion (Li-Ion), 1050 mAh, 3.7 V, 52 mm
AGI 4768. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 52 mm, Height: 5 mm, Depth: 32 mm. Compatible products: EZ812