AGI 4700 power adapter/inverter Indoor 60 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4523
Info modified on:
14 Mar 2024, 19:42:22
Short summary description AGI 4700 power adapter/inverter Indoor 60 W Black:

AGI 4700, Laptop, Indoor, 100 - 240 V, 60 W, AC-to-DC, Samsung

Long summary description AGI 4700 power adapter/inverter Indoor 60 W Black:

AGI 4700. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Width: 115 mm, Depth: 44 mm, Height: 21 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.