AGI 4541 mobile device charger Smartphone Black AC Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2106
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AGI 4541 mobile device charger Smartphone Black AC Indoor:

AGI 4541, Indoor, AC, Black

Long summary description AGI 4541 mobile device charger Smartphone Black AC Indoor:

AGI 4541. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone. Input voltage: 100 - 240 V. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.