AGI 4512, Battery, Black, Lithium-Ion (Li-Ion), 750 mAh, 3.7 V, 50 mm
AGI 4512. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 50 mm, Height: 4 mm, Depth: 40 mm. Compatible products: W110I