AGI 4409, Battery, Black, White, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V, 58 mm
AGI 4409. Product type: Battery, Product colour: Black, White, Battery technology: Lithium-Ion (Li-Ion). Width: 58 mm, Height: 7 mm, Depth: 36 mm. Compatible products: BECKER TRAFFIC ASSIST