AGI 4378, Battery, Black, Lithium-Ion (Li-Ion), 950 mAh, 3.7 V, 59 mm
AGI 4378. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 59 mm, Height: 5 mm, Depth: 40 mm. Compatible products: EL430