AGI 43419, Battery, Black, White, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V, 50 mm
AGI 43419. Product type: Battery, Product colour: Black, White, Battery technology: Lithium-Ion (Li-Ion). Width: 50 mm, Height: 6 mm, Depth: 36 mm. Compatible products: BLAUPUNKT TRAVELPILOT LUCCA 3.3