AGI 43381, Battery, Black, Lithium-Ion (Li-Ion), 6600 mAh, 14.8 V, 277 mm
AGI 43381. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 277 mm, Height: 23 mm, Depth: 72 mm. Compatible products: YAKUMO GREEN G 733, Number of batteries included: 1 pc(s)