AGI 43245, Battery, Garmin, Black, Lithium Polymer (LiPo), 1250 mAh, 3.7 V
AGI 43245. Product type: Battery, Brand compatibility: Garmin, Product colour: Black. Width: 58 mm, Height: 5 mm, Depth: 36 mm. Compatible products: NÜVI 700, Number of batteries included: 1 pc(s)