AGI 43192, Battery, Black, Lithium-Ion (Li-Ion), 2000 mAh, 3.7 V, 51 mm
AGI 43192. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 51 mm, Height: 10 mm, Depth: 37 mm. Compatible products: STORM 9500