AGI 43121, Battery, Black, Lithium-Ion (Li-Ion), 1050 mAh, 3.7 V, 55 mm
AGI 43121. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 55 mm, Height: 6 mm, Depth: 36 mm. Compatible products: PHAR160