AGI 42812, Battery, Palm, Black, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V
AGI 42812. Product type: Battery, Brand compatibility: Palm, Product colour: Black. Width: 52 mm, Height: 6 mm, Depth: 39 mm. Compatible products: PALM ONE TREO 500, Number of batteries included: 1 pc(s)