AGI 42801, Battery, Black, Lithium Polymer (LiPo), 1300 mAh, 3.7 V, 66 mm
AGI 42801. Product type: Battery, Product colour: Black, Battery technology: Lithium Polymer (LiPo). Width: 66 mm, Height: 4 mm, Depth: 50 mm. Compatible products: TYPHOON MYGUIDE 4300