AGI 42741, Battery, Black, Lithium-Ion (Li-Ion), 1100 mAh, 3.7 V, 52 mm
AGI 42741. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 52 mm, Height: 5 mm, Depth: 37 mm. Compatible products: TOUCH