AGI 41293, Battery, Black, Lithium-Ion (Li-Ion), 1300 mAh, 3.7 V, 55 mm
AGI 41293. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 55 mm, Height: 9 mm, Depth: 36 mm. Compatible products: MEDION MD95025, Number of batteries included: 1 pc(s)