AGI 41289, Battery, Black, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V, 53 mm
AGI 41289. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 53 mm, Height: 7 mm, Depth: 36 mm. Compatible products: MITAC MIO A 200, Number of batteries included: 1 pc(s)