AGI 41259, Battery, Black, Lithium-Ion (Li-Ion), 2600 mAh, 3.7 V, 70 mm
AGI 41259. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 70 mm, Height: 9 mm, Depth: 57 mm