AGI 41238, Battery, Black, Lithium-Ion (Li-Ion), 1050 mAh, 3.7 V, 54 mm
AGI 41238. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 54 mm, Height: 5 mm, Depth: 35 mm. Compatible products: XDA COSMO