AGI 41095, Battery, Black, Lithium Polymer (LiPo), 950 mAh, 3.7 V, 64 mm
AGI 41095. Product type: Battery, Product colour: Black, Battery technology: Lithium Polymer (LiPo). Width: 64 mm, Height: 6 mm, Depth: 43 mm. Compatible products: MDA VARIO II