AGI 40705, Battery, Black, Lithium Polymer (LiPo), 1700 mAh, 3.7 V, 94 mm
AGI 40705. Product type: Battery, Product colour: Black, Battery technology: Lithium Polymer (LiPo). Width: 94 mm, Height: 4 mm, Depth: 49 mm. Compatible products: SIEMENS SX - 56, Number of batteries included: 1 pc(s)