AGI 40506, Battery, Black, Lithium-Ion (Li-Ion), 850 mAh, 3.7 V, 50 mm
AGI 40506. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 50 mm, Height: 6 mm, Depth: 33 mm. Compatible products: PALM ONE ZIRE 31, Number of batteries included: 1 pc(s)