AGI 40207, Battery, Black, Lithium-Ion (Li-Ion), 1800 mAh, 3.7 V, 66 mm
AGI 40207. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 66 mm, Height: 10 mm, Depth: 34 mm. Compatible products: HP JORNADA 520, Number of batteries included: 1 pc(s)