AGI 3978 camera/camcorder battery Lithium-Ion (Li-Ion) 10400 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1816
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AGI 3978 camera/camcorder battery Lithium-Ion (Li-Ion) 10400 mAh:

AGI 3978, 10400 mAh, 14.4 V, Lithium-Ion (Li-Ion)

Long summary description AGI 3978 camera/camcorder battery Lithium-Ion (Li-Ion) 10400 mAh:

AGI 3978. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 10400 mAh, Purpose: Camcorder. Width: 155 mm, Depth: 86 mm, Height: 68 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.