AGI 3678, Laptop, Indoor, 100-240 V, F-S S26391-F1136-L520, Black, 108 mm
AGI 3678. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 108 mm, Depth: 46 mm, Height: 29 mm