AGI 3575 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17119
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AGI 3575 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh:

AGI 3575, Olivetti, 1000 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description AGI 3575 camera/camcorder battery Lithium-Ion (Li-Ion) 1000 mAh:

AGI 3575. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Purpose: Camera. Width: 53 mm, Depth: 33 mm, Height: 7 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.