AGI 3565 camera/camcorder battery Lithium-Ion (Li-Ion) 870 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6126
Info modified on:
20 Aug 2021, 12:58:10
Short summary description AGI 3565 camera/camcorder battery Lithium-Ion (Li-Ion) 870 mAh:

AGI 3565, 870 mAh, 6.8 V, Lithium-Ion (Li-Ion)

Long summary description AGI 3565 camera/camcorder battery Lithium-Ion (Li-Ion) 870 mAh:

AGI 3565. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 870 mAh, Purpose: Camcorder. Width: 45 mm, Depth: 32 mm, Height: 19 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.