AGI 3503 camera/camcorder battery Nickel-Metal Hydride (NiMH) 4000 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7511
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AGI 3503 camera/camcorder battery Nickel-Metal Hydride (NiMH) 4000 mAh:

AGI 3503, 4000 mAh, 4.8 V, Nickel-Metal Hydride (NiMH)

Long summary description AGI 3503 camera/camcorder battery Nickel-Metal Hydride (NiMH) 4000 mAh:

AGI 3503. Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 4000 mAh, Purpose: Camcorder. Width: 73 mm, Depth: 46 mm, Height: 36 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.