AGI 3365 camera/camcorder battery Lithium-Ion (Li-Ion) 530 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3382
Info modified on:
20 Aug 2021, 12:58:01
Short summary description AGI 3365 camera/camcorder battery Lithium-Ion (Li-Ion) 530 mAh:

AGI 3365, 530 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description AGI 3365 camera/camcorder battery Lithium-Ion (Li-Ion) 530 mAh:

AGI 3365. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 530 mAh, Purpose: Camera. Width: 54 mm, Depth: 35 mm, Height: 4 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.