AGI 3359 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6423
Info modified on:
09 Jan 2019, 08:51:11
Short summary description AGI 3359 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh:

AGI 3359, 1100 mAh, 7.2 V, Lithium-Ion (Li-Ion)

Long summary description AGI 3359 camera/camcorder battery Lithium-Ion (Li-Ion) 1100 mAh:

AGI 3359. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Purpose: Camcorder. Width: 56 mm, Depth: 38 mm, Height: 21 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.