AGI 3087 camera/camcorder battery Nickel-Metal Hydride (NiMH) 2100 mAh

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3724
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AGI 3087 camera/camcorder battery Nickel-Metal Hydride (NiMH) 2100 mAh:

AGI 3087, 2100 mAh, 6 V, Nickel-Metal Hydride (NiMH)

Long summary description AGI 3087 camera/camcorder battery Nickel-Metal Hydride (NiMH) 2100 mAh:

AGI 3087. Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 2100 mAh, Purpose: Camcorder. Width: 89 mm, Depth: 46 mm, Height: 19 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.