AGI 2990, Battery, Black, Lithium-Ion (Li-Ion), 700 mAh, 3.7 V, 41 mm
AGI 2990. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 41 mm, Height: 6 mm, Depth: 40 mm. Compatible products: Nokia 6233, Number of batteries included: 1 pc(s)