AGI 2939, Battery, Black, Lithium-Ion (Li-Ion), 750 mAh, 3.7 V, 61 mm
AGI 2939. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 61 mm, Height: 8 mm, Depth: 36 mm. Compatible products: SAMSUNG BST4609BE, Number of batteries included: 1 pc(s)