AGI 2871, Battery, Silver, Lithium-Ion (Li-Ion), 700 mAh, 3.7 V, 67 mm
AGI 2871. Product type: Battery, Product colour: Silver, Battery technology: Lithium-Ion (Li-Ion). Width: 67 mm, Height: 7 mm, Depth: 44 mm. Compatible products: BST3438SECSTD